The LTV-847S is a four-channel transistor-output photocoupler in a surface-mount package, designed for signal isolation in industrial and automation applications. It features 5,000 Vrms input-output isolation voltage, a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage, and a typical rise time of 4 µs. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
Transistor Output Optocouplers Optocplr Phototrans 4-CHNL Product overview: LTV-847S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-847S |
| Product Name | Bipolar Transistor |
| Package Type | Tube |