The LTV-847S-TA is a four-channel surface-mount photocopler with 5,000Vrms isolation voltage, designed for high-density mounting in applications like programmable controllers. It features a dual-in-line SMD package with tape and reel packaging, a current transfer ratio range of 50% to 600%, a collector-emitter voltage rating of 35V, and an operating temperature range of -30°C to +100°C. It meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-847S-TA from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-847S-TA |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |