The LTV-847S-BC is a 4-channel surface-mount optocoupler with photo-transistor output, designed for signal isolation in electronic circuits. It features an 8-pin surface-mount package and a 5,000 Vrms isolation voltage. The device has a current transfer ratio (CTR) range of 130% to 400% at 5 mA input current and 5 V collector-emitter voltage, with a typical rise time of 4 µs and fall time of 3 µs under specified conditions. It complies with RoHS and is approved by UL, CSA, VDE, and other international safety standards. The part operates from -30°C to +110°C and has a maximum collector current of 50 mA. Derating curves and characteristics are consistent with the LTV-847S series.
Transistor Output Optocouplers P/C LTV-847S-BC SMD TYPE Product overview: LTV-847S-BC from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847S-BC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-847S-BC |
| Product Name | SMD Bipolar Transistor |
| Package Type | Reel |