Lite-On Electronics, Inc. 5KV DIP Bipolar Transistor LTV-847C

Description
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: LTV-847C from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: LTV-847C from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV DIP Bipolar Transistor - 903-LTV-847C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV DIP Bipolar Transistor
903-LTV-847C
5KV DIP Bipolar Transistor 903-LTV-847C
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: LTV-847C from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847C can be used for catalog matching and distributor lookup.

OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: LTV-847C from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-847C - 784702-LTV-847C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-847C
784702-LTV-847C
Optoisolators - Transistor, Photovoltaic Output - LTV-847C 784702-LTV-847C
Manufacturer: Lite-On Inc. Win Source Part Number: 784702-LTV-847C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 110°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: LTV-847 Categories: Isolators Manufacturer Package: 16-DIP Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC847CDE; PC847ABJ000F; PC847J00000F; PC847ACJ000F; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784702-LTV-847C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 110°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: LTV-847
Categories: Isolators
Manufacturer Package: 16-DIP
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): PC847CDE; PC847ABJ000F; PC847J00000F; PC847ACJ000F;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-LTV-847C 784702-LTV-847C
Product Name 5KV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-847C
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 232223-BC847C E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 155204P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details