The LTV-847 is a 4-channel transistor photocoupler in a DIP-16 package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a 5000 Vrms isolation voltage, a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage, and a typical rise time of 4 µs. The device supports operating temperatures from -30 °C to +100 °C, with a maximum collector current of 50 mA and total power dissipation of 200 mW. It meets safety standards including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
4-Element Transistor Optocoupler, 5000V Isolation, DIP-16 Product overview: LTV-847 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-847 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-847 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |