Lite-On Electronics, Inc. SMD 5KV Bipolar Transistor LTV-846S-TA1

Description
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-846S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-846S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-846S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-846S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5KV Bipolar Transistor
903-LTV-846S-TA1
SMD 5KV Bipolar Transistor 903-LTV-846S-TA1
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-846S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-846S-TA1 can be used for catalog matching and distributor lookup.

OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-846S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-846S-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-846S-TA1 - 784701-LTV-846S-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-846S-TA1
784701-LTV-846S-TA1
Optoisolators - Transistor, Photovoltaic Output - LTV-846S-TA1 784701-LTV-846S-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 784701-LTV-846S-TA1 Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 16-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: LTV-846 Categories: Isolators Manufacturer Package: 16-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ILQ1615-1X009T; ILQ1615-3X009T; ILQ1615-4X009T ; ILQ1615-2X009T ; Introduction Date: August 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 784701-LTV-846S-TA1
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: LTV-846
Categories: Isolators
Manufacturer Package: 16-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): ILQ1615-1X009T; ILQ1615-3X009T; ILQ1615-4X009T ; ILQ1615-2X009T ;
Introduction Date: August 26, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-LTV-846S-TA1 784701-LTV-846S-TA1
Product Name SMD 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-846S-TA1
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Reel package
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data