The LTV-846S-TA is a four-channel surface-mount photocoupler with 5,000 Vrms isolation voltage, designed for high-density mounting in applications such as programmable controllers. It features a current transfer ratio of at least 50% at 5 mA input current and 5 V collector-emitter voltage, with a typical rise time of 4 μs and fall time of 3 μs. The device is packaged in a 16-pin surface-mount configuration with tape and reel packaging, and meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-846S-TA from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-846S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-846S-TA |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |