Lite-On Electronics, Inc. 5KV Bipolar Transistor LTV-845S-TA1

Description
OPTOISO 5KV 4CH DARLINGTON 16SMD Product overview: LTV-845S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV 4CH DARLINGTON 16SMD Product overview: LTV-845S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-LTV-845S-TA1
5KV Bipolar Transistor 903-LTV-845S-TA1
OPTOISO 5KV 4CH DARLINGTON 16SMD Product overview: LTV-845S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845S-TA1 can be used for catalog matching and distributor lookup.

OPTOISO 5KV 4CH DARLINGTON 16SMD Product overview: LTV-845S-TA1 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845S-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-845S-TA1 - 784700-LTV-845S-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-845S-TA1
784700-LTV-845S-TA1
Optoisolators - Transistor, Photovoltaic Output - LTV-845S-TA1 784700-LTV-845S-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 784700-LTV-845S-TA1 Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 16-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60μs, 53μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: LTV-845 Categories: Isolators Manufacturer Package: 16-SMD Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 600% @ 1mA Current Transfer Ratio (Maximum): 7500% @ 1mA Vce Saturation (Maximum): 1V Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784700-LTV-845S-TA1
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: LTV-845
Categories: Isolators
Manufacturer Package: 16-SMD
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Current Transfer Ratio (Maximum): 7500% @ 1mA
Vce Saturation (Maximum): 1V
Introduction Date: September 03, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-LTV-845S-TA1 784700-LTV-845S-TA1
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-845S-TA1
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data