The LTV-845M is a 4-channel photocoupler in a wide lead spacing dual-in-line package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a minimum current transfer ratio of 600% at 1 mA input current and 2 V collector-emitter voltage, with an input-output isolation voltage of 5,000 Vrms. The device meets safety standards including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety approvals, and is compliant with RoHS directives. It is surface mount compatible with a tape and reel packaging option available for the S-variant series, but the M-variant is distinct in its wide lead spacing. MSL class is 1 and ESD tolerance exceeds 8,000 V HBM.
Darlington Output Optocoupler, 4-Element, 5000V Isolation, ROHS COMPLIANT, SURFACE MOUNT, DIP-4 Product overview: LTV-845M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-845M |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |