The LTV-845 is a 4-channel photocoupler in a dual-in-line package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a 5000 Vrms isolation voltage, a minimum current transfer ratio of 600% at 1 mA forward current and 2 V collector-emitter voltage, and a typical rise time of 60 μs. The device operates from -30 °C to +110 °C and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards. It meets RoHS directives and has an MSL class 1 moisture sensitivity rating.
4-Element Darlington Optocoupler, 5000V Isolation, DIP-16 Product overview: LTV-845 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-845 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-845 |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |