Lite-On Electronics, Inc. SMD 5000V Bipolar Transistor LTV-844S

Description
4-Element AC Input Optocoupler, 5000V Isolation, Surface Mount Product overview: LTV-844S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Element AC Input Optocoupler, 5000V Isolation, Surface Mount Product overview: LTV-844S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5000V Bipolar Transistor
903-LTV-844S
SMD 5000V Bipolar Transistor 903-LTV-844S
4-Element AC Input Optocoupler, 5000V Isolation, Surface Mount Product overview: LTV-844S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844S can be used for catalog matching and distributor lookup.

4-Element AC Input Optocoupler, 5000V Isolation, Surface Mount Product overview: LTV-844S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-844S - 804751-LTV-844S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-844S
804751-LTV-844S
Optoisolators - Transistor, Photovoltaic Output - LTV-844S 804751-LTV-844S
Manufacturer: Lite-On Inc. Win Source Part Number: 804751-LTV-844S Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% at 1mA Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Package: 16-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 300% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 804751-LTV-844S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 20% at 1mA
Supplier Device Package: 16-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 35V
Manufacturer Package: 16-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 300% at 1mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-LTV-844S 804751-LTV-844S
Product Name SMD 5000V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-844S
TJ -30 C (-22 F)
Unlock Full Specs
to access all available technical data