The LTV-844M is a 4-channel photocoupler in a wide lead spacing DIP package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features an isolation voltage of 5000 Vrms, a current transfer ratio of at least 20% at 1 mA forward current and 5 V collector-emitter voltage, and a typical rise time of 4 µs. The device operates from -30°C to +100°C, meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and complies with RoHS directives. It has a maximum collector current of 50 mA and a collector power dissipation of 150 mW. The package has a width of 7.62 mm with a pin pitch of 2.54 mm, optimized for through-hole mounting with increased lead spacing.
AC Input-Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-844M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-844M |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |