The LTV-844HS-TA is a surface-mount, 4-channel optoisolator with 5,000 Vrms input-output isolation, designed for signal transmission between isolated circuits. It is housed in a 16-pin surface-mount package with tape and reel packaging. The device has a minimum current transfer ratio of 20% at 100 mA forward current and 2 V collector-emitter voltage, with a maximum collector current of 80 mA per channel. It operates over a temperature range of -30°C to +100°C and meets UL, TUV, CSA, and VDE safety approvals. The collector-emitter saturation voltage is rated at a maximum of 0.2 V at 1 mA collector current and 100 mA forward current.
OPTOISOLTR 5KV 4CH TRANS 16-SMD Product overview: LTV-844HS-TA from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-844HS-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-844HS-TA |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |