The LTV-8441S is a 4-channel surface-mount photocoupler with 5,000 Vrms isolation voltage and a minimum current transfer ratio of 600% at ±1 mA input current and 2 V collector-emitter voltage. It has a typical rise time of 60 µs and fall time of 53 µs with 10 mA input current and 100 Ω load. The device operates from -30 °C to +100 °C and dissipates up to 200 mW total power. It meets RoHS and safety standards from UL, TUV, and VDE.
AC Input-Darlington Output Optocoupler, 4-Element, 5000V Isolation, SURFACE MOUNT, DIP-16 Product overview: LTV-8441S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8441S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8441S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |