Lite-On Electronics, Inc. 5000V DIP Bipolar Transistor LTV-8441

Description
AC Input-Darlington Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-8441 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8441 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC Input-Darlington Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-8441 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8441 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V DIP Bipolar Transistor
903-LTV-8441
5000V DIP Bipolar Transistor 903-LTV-8441
AC Input-Darlington Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-8441 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8441 can be used for catalog matching and distributor lookup.

AC Input-Darlington Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-8441 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8441 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-8441 - 1209493-LTV-8441 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-8441
1209493-LTV-8441
Optoisolators - Transistor, Photovoltaic Output - LTV-8441 1209493-LTV-8441
Manufacturer: Lite-On Inc. Win Source Part Number: 1209493-LTV-8441 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: AC, DC Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 600% at 1mA Current Transfer Ratio (Maximum): 7500% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 60μs, 53μs Voltage - Forward (Vf): 1.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209493-LTV-8441
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: AC, DC
Current - Output / Channel: 80mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% at 1mA
Current Transfer Ratio (Maximum): 7500% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Rise / Fall Time: 60μs, 53μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-LTV-8441 1209493-LTV-8441
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-8441
PD 0.2000 milliwatts
Unlock Full Specs
to access all available technical data