The LTV-827S-TA1-B is a surface-mount, dual-channel photocopler in a 8-pin SMD package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a current transfer ratio (CTR) rank of 80-160% at 5mA input current and 5V collector-emitter voltage, an isolation voltage of 5,000Vrms, and response times of 4µs rise and 3µs fall under standard test conditions. The device complies with RoHS, UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, and Nordic Safety standards, and is rated for operation from -40°C to +105°C. It is supplied in tape and reel packaging with 1,000 units per reel.
Transistor Output Optocouplers P/C LTV-827S-TA1-B TAPING TYPE II Product overview: LTV-827S-TA1-B from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-827S-TA1-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-827S-TA1-B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |