The LTV-827S-TA is a two-channel surface-mount photocopuler with 5000Vrms input-output isolation, a minimum current transfer ratio of 50% at 5mA forward current, and a collector-emitter breakdown voltage of 35V. It is packaged in a surface-mount configuration with tape and reel packaging, and meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, and RoHS compliance standards. The device supports operating temperatures from -30°C to +100°C and has a thermal resistance junction-to-ambient of 325°C/W. It features a response time of typically 4μs under specified test conditions and is rated for MSL class 1 soldering.
Transistor Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: LTV-827S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-827S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-827S-TA |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |