The LTV-827M is a dual-channel photocoupler in a wide lead spacing DIP package, providing 5,000 Vrms input-output isolation and a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage. It supports operating temperatures from -30°C to 100°C, with a collector current rating of 50 mA and total power dissipation of 200 mW. The device meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
OPTOISOLATOR 5KV 2CH TRANS 8-DIP Product overview: LTV-827M from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-827M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-827M |
| Product Name | Dual 5KV DIP Bipolar Transistor |
| Package Type | Tube |