The LTV-826S is a two-channel photocoupler with a surface-mount package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a minimum current transfer ratio of 50% at 5 mA input current and 5 V collector-emitter voltage, an isolation voltage of 5,000 Vrms, and a typical response time of 4 μs. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
Transistor Output Optocouplers Optocplr Phototrans 2-CHNL Product overview: LTV-826S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-826S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-826S |
| Product Name | Bipolar Transistor |
| Package Type | Tube |