The LTV-826 is a two-channel phototransistor optocoupler designed for signal isolation in electronic circuits. It features a dual-in-line package with a 8.7mm lead pitch and 6.4mm body width, providing high input-output isolation voltage of 5000Vrms. The device has a minimum current transfer ratio of 50% at 5mA forward current and 5V collector-emitter voltage, with a typical response time of 4μs. Operating temperature range is -30°C to +100°C. It meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, Nordic Safety, and BSI safety approvals, is RoHS compliant, and has MSL class 1. Soldering is limited to one reflow at 260°C for 10 seconds or wave soldering at 260°C for 10 seconds.
Transistor Output Optocouplers Optocplr Phototrans 2-CHNL Product overview: LTV-826 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-826 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-826 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |