Manufacturer: Lite-On Inc.
Win Source Part Number: 880262-LTV-825S
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: LTV-825
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000
Transistor Output Optocouplers Optocplr Phototrans 2-CHNL Product overview: LTV-825S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-825S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 880262-LTV-825S | 903-LTV-825S |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LTV-825S | Bipolar Transistor |
| TJ | -30 to 100 C (-22 to 212 F) | |
| Package Type | SOT3; 8-SMD | Tube |
| Packing Method | Tube |