The LTV-825S-TA1 is a two-channel surface-mount photocoupler with a tape and reel packaging format. It features a 5,000 Vrms isolation voltage, a minimum current transfer ratio of 600% at 1 mA forward current and 2 V collector-emitter voltage, and a typical rise time of 60 µs at 10 mA forward current and 100 Ω load. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and is RoHS compliant. It has an operating temperature range of -30 °C to +110 °C and is rated for reflow soldering up to 260 °C. The package dimensions and pad layout are designed for surface-mount assembly.
Transistor Output Optocouplers Optocoupler Product overview: LTV-825S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-825S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-825S-TA1 |
| Product Name | Bipolar Transistor |
| Package Type | Reel |