The LTV-825 is a two-channel photocoupler with a dual-in-line package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features an isolation voltage of 5,000 Vrms, a current transfer ratio of at least 600% at 1 mA forward current and 2 V collector-emitter voltage, and a typical response time of 60 µs. The device meets safety standards UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety, and is RoHS compliant. It operates from -30 °C to +110 °C and supports surface mount and tape-and-reel packaging variants. The part is MSL class 1 and passes HBM ESD testing up to 8,000 V.
Transistor Output Optocouplers Optocplr Phototrans 2-CHNL Product overview: LTV-825 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-825 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-825 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |