Lite-On Electronics, Inc. Bipolar Transistor LTV-824S

Description
Transistor Output Optocouplers Optocoupler AC in 2-CHNL Product overview: LTV-824S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Optocoupler AC in 2-CHNL Product overview: LTV-824S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-LTV-824S
Bipolar Transistor 903-LTV-824S
Transistor Output Optocouplers Optocoupler AC in 2-CHNL Product overview: LTV-824S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824S can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler AC in 2-CHNL Product overview: LTV-824S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-824S - 784698-LTV-824S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-824S
784698-LTV-824S
Optoisolators - Transistor, Photovoltaic Output - LTV-824S 784698-LTV-824S
Manufacturer: Lite-On Inc. Win Source Part Number: 784698-LTV-824S Packaging: Tube Operating Temperature Range: -30°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Family Name: LTV-824 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 300% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): LTV-824S-TA; LTV-824S-TA1; LTV-824M; ILD620; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784698-LTV-824S
Packaging: Tube
Operating Temperature Range: -30°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Family Name: LTV-824
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Current Transfer Ratio (Maximum): 300% @ 1mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): LTV-824S-TA; LTV-824S-TA1; LTV-824M; ILD620;
Introduction Date: September 03, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-LTV-824S 784698-LTV-824S
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-824S
Package Type Tube SOT3
Packing Method Tube Tube; Tube
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data