LTV-824S-TA is a 2-channel surface-mount photocoupler with 5000Vrms input-output isolation, a minimum current transfer ratio of 20% at 1mA input current and 5V collector-emitter voltage, and a typical response time of 4µs. It is packaged in a surface-mount format with tape and reel packaging, complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and meets RoHS directives. The device is rated for MSL class 1 and passes HBM ESD up to 8000V.
AC Input-Transistor Output Optocoupler, 2-Element, 5000V Isolation, Product overview: LTV-824S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-824S-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -30 C (-22 F) |