The LTV-824M is a two-channel photocoupler in a wide lead spacing DIP package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It provides 5000Vrms isolation voltage, a current transfer ratio of at least 20% at 1mA forward current and 5V collector-emitter voltage, and response times of 4µs typical for rise and 3µs for fall. The device meets safety standards UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety approvals, is RoHS compliant, and has an MSL class 1 moisture sensitivity rating. The operating temperature range is -30°C to +100°C, with a maximum collector power dissipation of 150mW and total power dissipation of 200mW.
AC Input-Transistor Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: LTV-824M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-824M |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |