The LTV-8241S is a two-channel surface-mount photocoupler with 5,000 Vrms isolation voltage and a current transfer ratio minimum of 600% at ±1 mA input current. It features a dual-in-line package with 8 pins, and supports a collector-emitter voltage of 35 V, collector current of 80 mA, and operating temperatures from -30°C to +100°C. Rise and fall times are typified at 60 µs and 53 µs respectively under specified conditions. The device meets RoHS compliance and holds safety approvals including UL, TUV, and VDE.
AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, SURFACE MOUNT, DIP-8 Product overview: LTV-8241S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8241S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |