The LTV-8241S-TA1 is a surface-mount, two-channel photocoupler with AC input response, designed for signal isolation in electronic circuits. It features a dual-in-line surface mount package with 8 pins and measures 16.5 mm in length, 6.5 mm in width, and 3.8 mm in height according to the series outline dimensions. The device provides 5,000 Vrms input-output isolation, a minimum current transfer ratio of 600% at ±1 mA input current and 2 V output voltage, and a typical response time of 60 µs under specified test conditions. It is RoHS compliant and holds safety approvals from UL, TUV, and other international agencies.
AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, SURFACE MOUNT, DIP-8 Product overview: LTV-8241S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8241S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |