The LTV-8241S-TA is a two-channel, surface-mount photcoupler with AC input response and 5,000Vrms input-output isolation. It features a minimum current transfer ratio of 600% at ±1mA input current and 2V collector-emitter voltage, with a typical response time of 60μs at 10mA input current and 100Ω load. The device is packaged in a surface-mount format with tape and reel packaging, and meets UL, TUV, FIMKO, NEMKO, DEMKO, SEMKO, and VDE safety approvals. It is RoHS compliant.
AC Input-Darlington Output Optocoupler, 2-Element, 5000V Isolation, Product overview: LTV-8241S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8241S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8241S-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -30 C (-22 F) |