The LTV-824 is a two-channel photocoupler with a dual-in-line package, designed for signal isolation and switching in applications such as programmable controllers and high-density hybrid substrates. It features a minimum current transfer ratio of 20% at 1 mA forward current and 5 V collector-emitter voltage, an isolation voltage of 5,000 Vrms, and a typical response time of 4 µs. The collector-emitter voltage rating is 35 V, with a maximum collector current of 50 mA and power dissipation of 150 mW. Operating temperature ranges from -30 °C to +100 °C. It satisfies UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety approvals, and complies with RoHS directives. The device is rated MSL class 1 and passes HBM ESD testing up to 8000 V.
Transistor Output Optocouplers Optocoupler AC in 2-CHNL Product overview: LTV-824 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-824 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-824 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |