The LTV-817S-TA1-D is a surface-mount single-channel photocoupler with a dual-in-line package, designed for signal isolation in electronic applications. It features a current transfer ratio of at least 50% at 5 mA input current and 5 V collector-emitter voltage, an input-output isolation voltage of 5,000 Vrms, and a typical response time of 4 µs. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT Product overview: LTV-817S-TA1-D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kv. Search-friendly keywords include transistor, BJT, switching, amplification, 5kv, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817S-TA1-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817S-TA1-D |
| Product Name | 5kv Bipolar Transistor |
| Package Type | Reel |