The LTV-817S-TA1-C is a surface-mount, single-channel photocoupler with 5,000Vrms input-output isolation voltage, a minimum current transfer ratio of 50% at 5mA input current and 5V collector-emitter voltage, and a typical response time of 4μs under specified test conditions. It features a dual-in-line surface-mount package with tape and reel packaging, meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin DIP SMD Product overview: LTV-817S-TA1-C from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817S-TA1-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817S-TA1-C |
| Product Name | SMD 5kV DIP Bipolar Transistor |
| IC(max) | 50000 milliamps |