Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT Product overview: LTV-817S-D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kv. Search-friendly keywords include transistor, BJT, switching, amplification, 5kv, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817S-D can be used for catalog matching and distributor lookup.
Manufacturer: Lite-On Inc.
Win Source Part Number: 843450-LTV-817S-D
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-LTV-817S-D | 843450-LTV-817S-D |
| Product Name | 5kv Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - LTV-817S-D |
| Package Type | Tube |