Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-817S-C LTV-817S-C

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784697-LTV-817S-C Packaging: Tube Operating Temperature Range: -30°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: LTV-817 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784697-LTV-817S-C Packaging: Tube Operating Temperature Range: -30°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: LTV-817 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-817S-C - 784697-LTV-817S-C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-817S-C
784697-LTV-817S-C
Optoisolators - Transistor, Photovoltaic Output - LTV-817S-C 784697-LTV-817S-C
Manufacturer: Lite-On Inc. Win Source Part Number: 784697-LTV-817S-C Packaging: Tube Operating Temperature Range: -30°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: LTV-817 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784697-LTV-817S-C
Packaging: Tube
Operating Temperature Range: -30°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: LTV-817
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 200mV
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-817S-C
Transistor Output Optocouplers LTV-817S-C
Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT

Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 784697-LTV-817S-C LTV-817S-C
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-817S-C Transistor Output Optocouplers
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1213889 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 336-4683-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details