The LTV-817S-B is a single-channel surface-mount photocoupler with a 5,000 Vrms isolation voltage and a current transfer ratio ranked between 80% and 160% at I_F = 5 mA and V_CE = 5 V. It features a 4-pin SMD package, operates from -55 °C to 110 °C, and meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, and RoHS standards. The device has a collector-emitter voltage rating of 35 V, a forward current rating of 50 mA, and a collector power dissipation of 150 mW. Response time is typ. 4 µs with R_L = 100 Ω. MSL rating is 1, and it is compliant with JEDEC-STD-020C for reflow soldering.
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin DIP SMD Product overview: LTV-817S-B from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817S-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817S-B |
| Product Name | SMD 5kV DIP Bipolar Transistor |
| IC(max) | 50000 milliamps |