The LTV-817M is a single-channel phototransistor optocoupler in a wide lead spacing dual-in-line package. It provides 5,000 Vrms input-output isolation and has a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage. The device supports operating temperatures from -55°C to 110°C and meets safety standards including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, Nordic Safety, and BSI. It is RoHS compliant, has MSL class 1, and passes HBM ESD testing at 8,000 V. The package has a lead spacing wider than standard DIP variants, enabling easier PCB handling and soldering.
Transistor Output Optocouplers Optocoupler Product overview: LTV-817M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817M |
| Product Name | Bipolar Transistor |
| Package Type | Tube |