The LTV-817M-C is a single-channel photocoupler with a wide lead spacing DIP package, designed for electrical isolation in applications such as programmable controllers and high-density hybrid substrates. It features a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage, an isolation voltage of 5000 Vrms, and a typical response time of 4 µs. The device meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB 4943.1-2022, and RoHS standards, and is halogen-free. It operates from -55 °C to 110 °C with a junction temperature limit of 125 °C and is rated for 50 mA collector current and 150 mW collector power dissipation.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin DIP Product overview: LTV-817M-C from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817M-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817M-C |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50000 milliamps |