The LTV-817-A is a single-channel photocoupler with a bipolar transistor output, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It is available in a surface-mount package with a 4-pin dual-in-line layout, measuring 4.4 mm × 6.4 mm × 3.4 mm. The device features a minimum current transfer ratio of 80% at 5 mA forward current and 5 V collector-emitter voltage, an isolation voltage of 5000 Vrms, and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC, and RoHS 2011/65/EU. It supports operating temperatures from -55°C to 110°C and is rated for MSL class 1 soldering. The A-rank indicates a CTR range of 80% to 160%.
Transistor Output Optocouplers Optocoupler Phototrans Product overview: LTV-817-A from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817-A |
| Product Name | Bipolar Transistor |
| Package Type | Tube |