The LTV-816S-TA1-D is a surface-mount, single-channel phototransistor optocoupler with 5000 Vrms isolation voltage and a current transfer ratio ranging from 300% to 600% at 5 mA forward current and 5 V collector-emitter voltage. It features a 4-pin package with tape and reel packaging, a minimum CTR of 50%, and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, SURFACE MOUNT PACKAGE-4 Product overview: LTV-816S-TA1-D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S-TA1-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-816S-TA1-D |
| Product Name | SMD 5000V Bipolar Transistor |
| PD | 0.1500 milliwatts |