The LTV-816S-TA1-B is a surface-mount, single-channel photocoupler with a 5000Vrms isolation voltage, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a current transfer ratio ranging from 130% to 260% at 5mA forward current and 5V collector-emitter voltage, and a typical rise time of 4μs. The device is packaged in a 4-pin SMD format with tape and reel packaging, meets RoHS compliance, and is certified to UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and CQC GB4943.1-2011 standards. Operating temperature ranges from -55°C to 110°C, with a maximum junction temperature of 125°C and a soldering peak temperature of 260°C.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, SURFACE MOUNT PACKAGE-4 Product overview: LTV-816S-TA1-B from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S-TA1-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-816S-TA1-B |
| Product Name | SMD 5000V Bipolar Transistor |
| PD | 0.1500 milliwatts |