LTV-816S-TA1-A is a surface-mount, single-channel photocoupler with 5000Vrms isolation, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) range of 80% to 160%, a typical rise time of 4 μs, and a fall time of 3 μs at Iₓ=2mA and Rₔ=100Ω. The device is housed in a 4-pin surface mount package with tape and reel packaging for automated assembly. It meets safety standards including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, and RoHS compliance. Absolute maximum ratings include 50mA forward current, 80V collector-emitter voltage, and 200mW total power dissipation. Operating temperature ranges from -55°C to 110°C. MSL class is 1 with soldering temperature up to 260°C.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, SURFACE MOUNT PACKAGE-4 Product overview: LTV-816S-TA1-A from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S-TA1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-816S-TA1-A |
| Product Name | SMD 5000V Bipolar Transistor |
| PD | 0.1500 milliwatts |