The LTV-815S is a single-channel surface-mount photocoupler with 5,000Vrms input-output isolation voltage and a minimum current transfer ratio of 600% at 1mA forward current and 2V collector-emitter voltage. It has a typical response time of 60μs with 10mA input current and 100Ω load resistance. The device is packaged in a surface-mount dual-in-line format, complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic safety standards, and meets RoHS directive 2002/95/EC. It is rated MSL class 1 and passes HBM ESD testing at 8,000V.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-4 Product overview: LTV-815S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-815S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-815S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |