The LTV-815S-TA1 is a surface-mount, single-channel photocoupler with a 5,000 Vrms isolation voltage and a current transfer ratio minimum of 600% at 1 mA forward current and 2 V collector-emitter voltage. It features a dual-in-line surface-mount package with tape and reel packaging, 1,000 units per reel, and complies with RoHS, UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards. The device has a collector-emitter breakdown voltage of 35 V, a maximum collector current of 80 mA, and an operating temperature range of -30 °C to 110 °C. It meets MSL class 1 and ESD HBM 8,000 V/MM 2,000 V standards.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, SURFACE MOUNT, DIP-8 Product overview: LTV-815S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-815S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-815S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |