The LTV-815S-TA is a single-channel photocoupler in a surface-mount package with tape and reel packaging, designed for high-density mounting in applications such as programmable controllers. It features an input-output isolation voltage of 5,000Vrms, a minimum current transfer ratio of 600% at 1mA input current and 2V collector-emitter voltage, and a typical response time of 60µs. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, Nordic Safety, and RoHS directives, and meets MSL class 1 and ESD HBM 8000V ratings.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, Product overview: LTV-815S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-815S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-815S-TA |
| Product Name | 5000V Bipolar Transistor |
| PD | 0.2000 milliwatts |