The LTV-815M is a single-channel photocoupler in a wide lead spacing DIP package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features an isolation voltage of 5000 Vrms, a minimum current transfer ratio of 600% at 1 mA forward current and 2 V collector-emitter voltage, and a typical response time of 60 µs. The device supports an operating temperature range of -30°C to +110°C and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards. It is RoHS compliant and has a moisture sensitivity level of 1.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-815M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-815M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-815M |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |