The LTV-815 is a single-channel photocoupler with a dual-in-line package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features a 5,000Vrms isolation voltage, a minimum current transfer ratio of 600% at 1mA forward current and 2V collector-emitter voltage, and a typical rise time of 60μs. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, Nordic Safety, and RoHS directives, and has an operating temperature range of -30°C to +110°C. It supports surface-mount and tape-and-reel packaging variants. The part meets MSL class 1 and passes HBM ESD testing up to 8,000V.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-815 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-815 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-815 |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |