Lite-On Electronics, Inc. SMD 5000V DIP Bipolar Transistor LTV-814S

Description
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-4 Product overview: LTV-814S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814S can be used for catalog matching and distributor lookup.
Request a Quote
Description
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-4 Product overview: LTV-814S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814S can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTV-814S is a surface-mount single-channel photocoupler with 5,000Vrms input-output isolation, a minimum current transfer ratio of 20% at 1mA input current and 5V collector-emitter voltage, and a typical response time of 4μs. It complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and meets RoHS directives. The device is rated MSL class 1 and passes HBM ESD testing at 8,000V.

Datasheet Summary
Powered by GS/AI

The LTV-814S is a surface-mount single-channel photocoupler with 5,000Vrms input-output isolation, a minimum current transfer ratio of 20% at 1mA input current and 5V collector-emitter voltage, and a typical response time of 4μs. It complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and meets RoHS directives. The device is rated MSL class 1 and passes HBM ESD testing at 8,000V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5000V DIP Bipolar Transistor
903-LTV-814S
SMD 5000V DIP Bipolar Transistor 903-LTV-814S
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-4 Product overview: LTV-814S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814S can be used for catalog matching and distributor lookup.

AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-4 Product overview: LTV-814S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-LTV-814S
Product Name SMD 5000V DIP Bipolar Transistor
TJ -30 C (-22 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45V 0.5A Bipolar Transistor - 276-BC817-40W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details