The LTV-814S-TA1-A is a surface-mount, single-channel photocoupler with a current transfer ratio minimum of 20% at 1 mA input current and 5 V collector-emitter voltage, and an isolation voltage of 5,000 Vrms. It has a typical response time of 4 µs at 2 V collector voltage, 2 mA input current, and 100 Ω load resistance. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and meets RoHS directive 2002/95/EC. It is housed in a surface-mount package with tape and reel packaging (TA1 type).
Transistor Output Optocouplers P/C LTV-814S-TA1 TAPPING TYPE II Product overview: LTV-814S-TA1-A from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814S-TA1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-814S-TA1-A |
| Product Name | Bipolar Transistor |
| Package Type | Reel |