The LTV-814S-TA is a surface-mount, single-channel photocoupler with 5,000Vrms input-output isolation and a minimum current transfer ratio of 20% at 1mA forward current and 5V collector-emitter voltage. It features a typical response time of 4µs and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards. The device is RoHS compliant, has MSL level 1 moisture sensitivity, and is supplied in tape and reel packaging with 1,000 units per reel. Its surface-mount package has a tape width of 16mm and a pitch of 4mm between sprocket holes.
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, Product overview: LTV-814S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-814S-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -30 C (-22 F) |