Manufacturer: Lite-On Inc.
Win Source Part Number: 1209482-LTV-814M
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 110°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.tenand.com
Manufacturer Package: 4-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% at 1mA
Current Transfer Ratio (Maximum): 300% at 1mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-4 Product overview: LTV-814M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1209482-LTV-814M | 903-LTV-814M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LTV-814M | 5000V DIP Bipolar Transistor |
| Package Type | SOT3 |